Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3329C-GL-TR USB3329C-GL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 043522-USB3329C-GL-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Family Name: USB3329 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 25-WLCSP (1.97x1.97) Alternative Parts (Cross-Reference): CY7C68003-20FNXI; CY7C68003-24LQXIT; CY7C68003-20FNXIT; CY7C68003-24LQXI; Introduction Date: June 28, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043522-USB3329C-GL-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Family Name: USB3329 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 25-WLCSP (1.97x1.97) Alternative Parts (Cross-Reference): CY7C68003-20FNXI; CY7C68003-24LQXIT; CY7C68003-20FNXIT; CY7C68003-24LQXI; Introduction Date: June 28, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3329C-GL-TR - 043522-USB3329C-GL-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3329C-GL-TR
043522-USB3329C-GL-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3329C-GL-TR 043522-USB3329C-GL-TR
Manufacturer: Microchip Technology Win Source Part Number: 043522-USB3329C-GL-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Family Name: USB3329 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 25-WLCSP (1.97x1.97) Alternative Parts (Cross-Reference): CY7C68003-20FNXI; CY7C68003-24LQXIT; CY7C68003-20FNXIT; CY7C68003-24LQXI; Introduction Date: June 28, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043522-USB3329C-GL-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Family Name: USB3329
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-WLCSP (1.97x1.97)
Alternative Parts (Cross-Reference): CY7C68003-20FNXI; CY7C68003-24LQXIT; CY7C68003-20FNXIT; CY7C68003-24LQXI;
Introduction Date: June 28, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-USB3329C-GL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3329C-GL-TR
Interface Transceiver IC 710-USB3329C-GL-TR
IC TRANSCEIVER HALF 1/1 25WLCSP Product overview: USB3329C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3329C-GL-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 25WLCSP Product overview: USB3329C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3329C-GL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3329C-GL-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3329C-GL-TR
IC TRANSCEIVER HALF 1/1 25WLCSP

IC TRANSCEIVER HALF 1/1 25WLCSP

Supplier's Site
USB Interface IC - USB3329C-GL-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB3329C-GL-TR
USB Interface IC USB3329C-GL-TR
USB Interface IC High Speed USB 1.8V ULPI

USB Interface IC High Speed USB 1.8V ULPI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043522-USB3329C-GL-TR 710-USB3329C-GL-TR USB3329C-GL-TR USB3329C-GL-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3329C-GL-TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB Interface IC
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 25-WLCSP (1.97x1.97) Tape & Reel (TR)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
RF and mmW Front End Module - SE5007T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 4.5
Package Type QFNL; QFN
View Details
3 suppliers