Microchip Technology, Inc. Interface Transceiver IC USB3326C-GL-TR

Description
IC TRANSCEIVER HALF 1/1 25WLCSP Product overview: USB3326C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3326C-GL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 25WLCSP Product overview: USB3326C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3326C-GL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-USB3326C-GL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3326C-GL-TR
Interface Transceiver IC 710-USB3326C-GL-TR
IC TRANSCEIVER HALF 1/1 25WLCSP Product overview: USB3326C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3326C-GL-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 25WLCSP Product overview: USB3326C-GL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3326C-GL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - USB3326C-GL-TR - 038704-USB3326C-GL-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3326C-GL-TR
038704-USB3326C-GL-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3326C-GL-TR 038704-USB3326C-GL-TR
Manufacturer: Microchip Technology Win Source Part Number: 038704-USB3326C-GL-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Family Name: USB3326 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 25-WLCSP (1.97x1.97) Alternative Parts (Cross-Reference): CY7C68003-20FNXI; CY7C68003-20FNXIT; CY7C68003-24LQXIT; Introduction Date: June 28, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 038704-USB3326C-GL-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Family Name: USB3326
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-WLCSP (1.97x1.97)
Alternative Parts (Cross-Reference): CY7C68003-20FNXI; CY7C68003-20FNXIT; CY7C68003-24LQXIT;
Introduction Date: June 28, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB3326C-GL-TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
USB3326C-GL-TR
Drivers, Receivers, Transceivers USB3326C-GL-TR
IC TRANSCEIVER HALF 1/1 25WLCSP

IC TRANSCEIVER HALF 1/1 25WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB3326C-GL-TR
USB Interface IC USB3326C-GL-TR
USB Interface IC Mini USB Trans 1.8V 19.2MHz Ref. Clock

USB Interface IC Mini USB Trans 1.8V 19.2MHz Ref. Clock

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB3326C-GL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3326C-GL-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3326C-GL-TR
IC TRANSCEIVER HALF 1/1 25WLCSP

IC TRANSCEIVER HALF 1/1 25WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-USB3326C-GL-TR 038704-USB3326C-GL-TR USB3326C-GL-TR USB3326C-GL-TR USB3326C-GL-TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - USB3326C-GL-TR Drivers, Receivers, Transceivers USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.6V ~ 2V, 3V ~ 3.6V Other; 1.6V ~ 2V, 3V ~ 3.6V 3V; 3.6V; Other
Data Rate 12000 to 480000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898032 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Power Switch ICs - 2604752 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9821KSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details