Microchip USB3320C-EZK-TR Transceiver IC
Microchip USB3320C-EZK-TR Transceiver IC
Microchip USB3320C-EZK-TR Transceiver IC
IC TRANSCEIVER HALF 1/1 32QFN Product overview: USB3320C-EZK-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3320C-EZK-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 036166-USB3320C-EZK-
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Family Name: USB3320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.8 V to 3.3 V
Alternative Parts (Cross-Reference): ISP1504ABSTM; ISP1504ABS-S; ISP1504CBS;
Introduction Date: July 14, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Transceiver USB 2.0 QFN-32-EP(5x5) USB ICs ROHS
USB OTG W/ULPI TRANSCEIVER, -40TO85DEG C; USB IC Type:USB OTG Transceiver with ULPI Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:-; No. of RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 32QFN
IC TRANSCEIVER HALF 1/1 32QFN
USB Interface IC High Speed USB 1.8V ULPI
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8895840 | 8246295P | 710-USB3320C-EZK-TR | 036166-USB3320C-EZK-TR | USB3320C-EZK-TR | 07AH7245 | USB3320C-EZK-TR | USB3320C-EZK-TR | USB3320C-EZK-TR |
| Product Name | USB Interface ICs | USB Interface ICs | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - USB3320C-EZK-TR | Communication Interface Chip/UART/485/232 >> USB ICs | Usb Otg W/ulpi Transceiver, -40To85Deg C; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | USB Interface IC |
| Technology | USB | USB | USB | USB | USB; USB 2.0 | USB 2.0 | |||
| Device Type | Transceiver; Transceiver | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; UART | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 1.8V; 3.3V; Other; 1.8 v, 3.3 v | Other; 1.8V ~ 3.3V | Other; 1.8 V ~ 3.3 V | Other; 1.8V~3.3V | Other; 3V | 3.3V; Other | Other; 1.8V ~ 3.3V |