Microchip Technology, Inc. Interface Transceiver IC USB3319C-GJ-TR

Description
IC TXRX USB 2.0 FLEXPWR 25BGA Product overview: USB3319C-GJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3319C-GJ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX USB 2.0 FLEXPWR 25BGA Product overview: USB3319C-GJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3319C-GJ-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-USB3319C-GJ-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3319C-GJ-TR
Interface Transceiver IC 710-USB3319C-GJ-TR
IC TXRX USB 2.0 FLEXPWR 25BGA Product overview: USB3319C-GJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3319C-GJ-TR can be used for catalog matching and distributor lookup.

IC TXRX USB 2.0 FLEXPWR 25BGA Product overview: USB3319C-GJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3319C-GJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - USB3319C-GJ-TR - 036165-USB3319C-GJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3319C-GJ-TR
036165-USB3319C-GJ-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3319C-GJ-TR 036165-USB3319C-GJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 036165-USB3319C-GJ-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Active Case / Package: 25-BGA (3x3) Supply Voltage - Operating: 1.62 V to 1.98 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 036165-USB3319C-GJ-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Categories: Integrated Circuits
Status: Active
Case / Package: 25-BGA (3x3)
Supply Voltage - Operating: 1.62 V to 1.98 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Interface IC - USB3319C-GJ-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB3319C-GJ-TR
USB Interface IC USB3319C-GJ-TR
USB Interface IC High Speed USB 1.8V ULPI

USB Interface IC High Speed USB 1.8V ULPI

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB3319C-GJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3319C-GJ-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3319C-GJ-TR
IC TXRX USB 2.0 FLEXPWR 25BGA

IC TXRX USB 2.0 FLEXPWR 25BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-USB3319C-GJ-TR 036165-USB3319C-GJ-TR USB3319C-GJ-TR USB3319C-GJ-TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - USB3319C-GJ-TR USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.62V ~ 1.98V Other; 1.62 V ~ 1.98 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-PEB31665HV1.2D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHCT541ABQX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VRA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32177-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers