Manufacturer: Microchip Technology
Win Source Part Number: 1116752-USB3318-CP-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER 24QFN Product overview: USB3318-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3318-CP-TR can be used for catalog matching and distributor lookup.
USB Interface IC USB 2.0 PHY 13 MHz
IC TRANSCEIVER USB 2.0 24QFN
IC TRANSCEIVER 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116752-USB3318-CP-TR | 710-USB3318-CP-TR | USB3318-CP-TR | USB3318-CP-TR | USB3318-CP-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - USB3318-CP-TR | Interface Transceiver IC | USB Interface IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 1.8 V ~ 3.6 V | Other; 1.8V ~ 3.6V | Other; 1.8V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 24-QFN (4x4) | Tape & Reel (TR) | QFN-24 | 24-VFQFN Exposed Pad |