IC TRANSCEIVER 24QFN Product overview: USB3317C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317C-CP-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 036163-USB3317C-CP-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Family Name: USB3317
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.6 V to 3.6 V
Alternative Parts (Cross-Reference): ISP1105W,115; CM2400-03HA; TUSB2551PWG4; TUSB2551PW;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Microchip USB3317C-CP-TR USB Transceiver
Microchip USB3317C-CP-TR USB Transceiver
Microchip USB3317C-CP-TR USB Transceiver
IC TRANSCEIVER 24QFN
USB Interface IC High Speed USB 1.8V ULPI
USB TXRX W/ULPI, USB2.0 OTG, VQFN-24; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0 OTG; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Case Style:VQFN; No. of Pins:24Pins; Data Rate:-; No. of Ports:1 Port; RoHS Compliant: Yes
IC TRANSCEIVER USB 2.0 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-USB3317C-CP-TR | 036163-USB3317C-CP-TR | 8234242 | 8234242P | USB3317C-CP-TR | USB3317C-CP-TR | 44AC3393 | USB3317C-CP-TR |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - USB3317C-CP-TR | USB Interface ICs | USB Interface ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | USB Interface IC | Usb Txrx W/ulpi, Usb2.0 Otg, Vqfn-24; Usb Ic Type Microchip | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.6V ~ 3.6V | Other; 1.6 V ~ 3.6 V | 1.8V; 3.3V; Other; 1.8 to 3.3 v | 3.6V; Other | 3.3V | Other; 1.8V | Other; 1.6V ~ 3.6V | |
| Data Rate | 480000 kbps | 480000 to ? kbps |