Manufacturer: Microchip Technology
Win Source Part Number: 043520-USB3317-GJ-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-VFBGA (3x3)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER 25VFBGA Product overview: USB3317-GJ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317-GJ-TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 25VFBGA
USB Interface IC USB 2.0 PHY 26 MHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043520-USB3317-GJ-TR | 710-USB3317-GJ-TR | USB3317-GJ-TR | USB3317-GJ-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - USB3317-GJ-TR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | USB Interface IC |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 1.6 V ~ 3.6 V | Other; 1.6V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |