Microchip Technology, Inc. Interface Transceiver IC USB3317-CP-TR

Description
IC TRANSCEIVER 24QFN Product overview: USB3317-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317-CP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 24QFN Product overview: USB3317-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317-CP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-USB3317-CP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3317-CP-TR
Interface Transceiver IC 710-USB3317-CP-TR
IC TRANSCEIVER 24QFN Product overview: USB3317-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317-CP-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 24QFN Product overview: USB3317-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3317-CP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - USB3317-CP-TR - 140585-USB3317-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3317-CP-TR
140585-USB3317-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3317-CP-TR 140585-USB3317-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 140585-USB3317-CP-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140585-USB3317-CP-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB3317-CP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3317-CP-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3317-CP-TR
IC TRANSCEIVER USB 2.0 24QFN

IC TRANSCEIVER USB 2.0 24QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-USB3317-CP-TR 140585-USB3317-CP-TR USB3317-CP-TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - USB3317-CP-TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 1.6V ~ 3.6V Other; 1.6 V ~ 3.6 V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913513P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Hex inverter - 74AHC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers