Microchip Technology, Inc. 1.8V Interface Transceiver IC USB3316C-CP-TR

Description
IC TXRX USB 1.8V 24QFN Product overview: USB3316C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3316C-CP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX USB 1.8V 24QFN Product overview: USB3316C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3316C-CP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Interface Transceiver IC - 710-USB3316C-CP-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Interface Transceiver IC
710-USB3316C-CP-TR
1.8V Interface Transceiver IC 710-USB3316C-CP-TR
IC TXRX USB 1.8V 24QFN Product overview: USB3316C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3316C-CP-TR can be used for catalog matching and distributor lookup.

IC TXRX USB 1.8V 24QFN Product overview: USB3316C-CP-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3316C-CP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - USB3316C-CP-TR - 036162-USB3316C-CP-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3316C-CP-TR
036162-USB3316C-CP-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3316C-CP-TR 036162-USB3316C-CP-TR
Manufacturer: Microchip Technology Win Source Part Number: 036162-USB3316C-CP-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VFQFN Exposed Pad Supply Voltage - Operating: 1.62 V to 1.98 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 036162-USB3316C-CP-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VFQFN Exposed Pad
Supply Voltage - Operating: 1.62 V to 1.98 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Interface IC - USB3316C-CP-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB3316C-CP-TR
USB Interface IC USB3316C-CP-TR
USB Interface IC High Speed USB 1.8V ULPI

USB Interface IC High Speed USB 1.8V ULPI

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB3316C-CP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3316C-CP-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3316C-CP-TR
IC TXRX USB 1.8V 24QFN

IC TXRX USB 1.8V 24QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-USB3316C-CP-TR 036162-USB3316C-CP-TR USB3316C-CP-TR USB3316C-CP-TR
Product Name 1.8V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - USB3316C-CP-TR USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.62V ~ 1.98V Other; 1.62 V ~ 1.98 V Other
Data Rate 480000 kbps 480000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316D,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers