Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3315C-CP USB3315C-CP

Description
Manufacturer: Microchip Technology Win Source Part Number: 743054-USB3315C-CP Manufacturer Homepage: www.microchip.com Reference case: QFN Reference Date Code: 1111+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 743054-USB3315C-CP Manufacturer Homepage: www.microchip.com Reference case: QFN Reference Date Code: 1111+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3315C-CP - 743054-USB3315C-CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3315C-CP
743054-USB3315C-CP
Interface - Interface - Drivers, Receivers, Transceivers - USB3315C-CP 743054-USB3315C-CP
Manufacturer: Microchip Technology Win Source Part Number: 743054-USB3315C-CP Manufacturer Homepage: www.microchip.com Reference case: QFN Reference Date Code: 1111+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 743054-USB3315C-CP
Manufacturer Homepage: www.microchip.com
Reference case: QFN
Reference Date Code: 1111+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 710-USB3315C-CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3315C-CP
Interface Transceiver IC 710-USB3315C-CP
Product overview: USB3315C-CP from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3315C-CP can be used for catalog matching and distributor lookup.

Product overview: USB3315C-CP from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3315C-CP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 743054-USB3315C-CP 710-USB3315C-CP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3315C-CP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Telecom - SI3203-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Line Interface ICs - 1899910P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details