Manufacturer: Microchip Technology
Win Source Part Number: 120307-USB3280-AEZG
Packaging: Tray
Applications: USB
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
USB TRANSCEIVER, 480MBPS, QFN-36; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
IC INTERFACE SPECIALIZED 36QFN
Interface - Specialized USB 2.0 UTMI
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 120307-USB3280-AEZG | 70W0989 | USB3280-AEZG | USB3280-AEZG | USB3280-AEZG | USB3280-AEZG | USB3280-AEZG |
| Product Name | Interface - Interface - Specialized - USB3280-AEZG | Usb Transceiver, 480Mbps, Qfn-36; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.3V | |
| Package Type | 36-QFN (6x6) | QFN | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN-36 EP | |
| Technology | USB | UTMI | UTMI | UTMI | |||
| Features | RoHS | RoHS | RoHS |