Manufacturer: Microchip Technology
Win Source Part Number: 036160-USB2660I-JZX-
Packaging: Tray
Applications: Desktop, Notebook PCs
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-QFN (9x9)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 64QFN
USB MEDIA CONTROLLER W/ HUB, 480MBPS, QFN-64; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:480Mbps; Product Range:- RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 64QFN
IC INTERFACE SPECIALIZED 64QFN
USB Interface IC Ultra Fast USB 2.0 Multi-Format Dual SD
Desktop, Notebook PCs Interface 64-QFN (9x9)
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036160-USB2660I-JZX-03 | USB2660I-JZX-03 | 70W0987 | USB2660I-JZX-03 | USB2660I-JZX-03 | USB2660I-JZX-03 | USB2660I-JZX-03 |
| Product Name | Interface - Interface - Specialized - USB2660I-JZX-03 | Interface - Specialized | Usb Media Controller W/ Hub, 480Mbps, Qfn-64; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Specialized | Specialized | USB Interface IC | Specialized |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | QFN | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad | |
| Device Type | Sensor Interface | Sensor Interface | |||||
| Technology | USB | ||||||
| Features | RoHS | RoHS | RoHS |