Microchip Technology, Inc. Interface - Interface - Specialized - USB2660-JZX USB2660-JZX

Description
Manufacturer: Microchip Technology Win Source Part Number: 938349-USB2660-JZX Features: Controller Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: USB2660 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938349-USB2660-JZX Features: Controller Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: USB2660 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2660-JZX - 938349-USB2660-JZX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2660-JZX
938349-USB2660-JZX
Interface - Interface - Specialized - USB2660-JZX 938349-USB2660-JZX
Manufacturer: Microchip Technology Win Source Part Number: 938349-USB2660-JZX Features: Controller Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: USB2660 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938349-USB2660-JZX
Features: Controller Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: USB2660
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - USB2660-JZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2660-JZX
Specialized USB2660-JZX
Controller Interface 64-QFN (9x9)

Controller Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Specialized - USB2660-JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2660-JZX
Interface - Specialized USB2660-JZX
IC INTERFACE SPECIALIZED 64QFN

IC INTERFACE SPECIALIZED 64QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2660-JZX
Integrated Circuits (ICs) - Interface - Specialized USB2660-JZX
IC INTERFACE SPECIALIZED 64QFN

IC INTERFACE SPECIALIZED 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938349-USB2660-JZX USB2660-JZX USB2660-JZX USB2660-JZX
Product Name Interface - Interface - Specialized - USB2660-JZX Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996LCX-AC-R-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Interface Transceiver IC - 722-SI2404-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers