Manufacturer: Microchip Technology
Win Source Part Number: 213788-USB2642T/ML
Packaging: Reel - TR
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Controller Interface 48-QFN (7x7)
USB Interface IC USB 2.0 Flash Cont w/ HiSpeed USB Hub
IC INTERFACE SPECIALIZED 48QFN
IC INTERFACE SPECIALIZED 48QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213788-USB2642T/ML | USB2642T/ML | USB2642T/ML | USB2642T/ML | USB2642T/ML |
| Product Name | Interface - Interface - Specialized - USB2642T/ML | Specialized | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 3.3V | Other; 3.3V | 3.3V | Other | |
| Package Type | 48-QFN (7x7) | 48-VFQFN Exposed Pad | QFN-48 | 48-VFQFN Exposed Pad | |
| Technology | USB; USB | USB; USB | |||
| Features | RoHS | RoHS |