Microchip Technology, Inc. Interface - Interface - Specialized - USB2642T-I/ML USB2642T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 938348-USB2642T-I/ML Features: Controller Interface 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: USB2642 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938348-USB2642T-I/ML Features: Controller Interface 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: USB2642 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2642T-I/ML - 938348-USB2642T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2642T-I/ML
938348-USB2642T-I/ML
Interface - Interface - Specialized - USB2642T-I/ML 938348-USB2642T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 938348-USB2642T-I/ML Features: Controller Interface 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: USB2642 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938348-USB2642T-I/ML
Features: Controller Interface 48-QFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: USB2642
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - USB2642T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2642T-I/ML
Specialized USB2642T-I/ML
Controller Interface 48-QFN (7x7)

Controller Interface 48-QFN (7x7)

Buy Now Datasheet
Interface - Specialized - USB2642T-I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2642T-I/ML
Interface - Specialized USB2642T-I/ML
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet
Specialized USB2642T-I/ML
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2642T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2642T-I/ML
Integrated Circuits (ICs) - Interface - Specialized USB2642T-I/ML
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
USB2642T-I/ML
USB Interface IC USB2642T-I/ML
USB Interface IC USB 2.0 Flash Cont w/ HiSpeed USB Hub

USB Interface IC USB 2.0 Flash Cont w/ HiSpeed USB Hub

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938348-USB2642T-I/ML USB2642T-I/ML USB2642T-I/ML USB2642T-I/ML USB2642T-I/ML USB2642T-I/ML
Product Name Interface - Interface - Specialized - USB2642T-I/ML Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized USB Interface IC
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type 48-QFN (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad QFN-48
Technology USB; USB USB; USB USB; USB
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface Transceiver IC - 752-CY8CMBR3106S-LQXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
4 suppliers
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details