Microchip Technology, Inc. Interface - Interface - Specialized - USB2642/ML USB2642/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 043518-USB2642/ML Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043518-USB2642/ML Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2642/ML - 043518-USB2642/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2642/ML
043518-USB2642/ML
Interface - Interface - Specialized - USB2642/ML 043518-USB2642/ML
Manufacturer: Microchip Technology Win Source Part Number: 043518-USB2642/ML Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043518-USB2642/ML
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2642/ML
USB Interface IC USB2642/ML
USB Interface IC USB 2.0 Flash Cont w/ HiSpeed USB Hub

USB Interface IC USB 2.0 Flash Cont w/ HiSpeed USB Hub

Buy Now Datasheet
Specialized - USB2642/ML - ODG (Origin Data Global)
Shenzhen, China
Specialized
USB2642/ML
Specialized USB2642/ML
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet
Interface - Specialized - USB2642/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2642/ML
Interface - Specialized USB2642/ML
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet
Specialized - USB2642/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2642/ML
Specialized USB2642/ML
Controller Interface 48-QFN (7x7)

Controller Interface 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2642/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2642/ML
Integrated Circuits (ICs) - Interface - Specialized USB2642/ML
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043518-USB2642/ML USB2642/ML USB2642/ML USB2642/ML USB2642/ML USB2642/ML
Product Name Interface - Interface - Specialized - USB2642/ML USB Interface IC Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V 3.3V Other; 3.3V Other; 3.3V Other
Package Type 48-QFN (7x7) QFN-48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Features RoHS RoHS
Data Rate 480000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4051PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details