Manufacturer: Microchip Technology
Win Source Part Number: 852837-USB2642-I/ML
Features: Interface
Package: Tray
Family Name: USB2642
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 48QFN
IC INTERFACE SPECIALIZED 48QFN
Controller Interface 48-QFN (7x7)
USB Interface IC USB 2.0 Flash Cont w/ HiSpeed USB Hub
USB HUB/FLASH MEDIA CTRL, -40 TO 85DEG C; USB IC Type:USB Hub and Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:-; No. of Ports:2RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 48QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852837-USB2642-I/ML | USB2642-I/ML | USB2642-I/ML | USB2642-I/ML | USB2642-I/ML | 72AC6903 | USB2642-I/ML |
| Product Name | Interface - Interface - Specialized - USB2642-I/ML | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | USB Interface IC | Usb Hub/flash Media Ctrl, -40 To 85Deg C; Usb Ic Type Microchip | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||||
| Supply Voltage | Other | Other; 3.3V | Other; 3.3V | 3.3V | Other; 3V | ||
| Technology | USB; USB | USB; USB | USB | USB; USB | |||
| Package Type | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | QFN-48 | QFN | 48-VFQFN Exposed Pad |