Microchip Technology, Inc. Interface - Interface - Specialized - USB2641I-HZH-02 USB2641I-HZH-02

Description
Manufacturer: Microchip Technology Win Source Part Number: 043517-USB2641I-HZH- 02 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043517-USB2641I-HZH- 02 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2641I-HZH-02 - 043517-USB2641I-HZH-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2641I-HZH-02
043517-USB2641I-HZH-02
Interface - Interface - Specialized - USB2641I-HZH-02 043517-USB2641I-HZH-02
Manufacturer: Microchip Technology Win Source Part Number: 043517-USB2641I-HZH- 02 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043517-USB2641I-HZH-02
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Interface ICs - 2648939 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2648939
USB Interface ICs 2648939
Microchip USB2641I-HZH-02 Controller IC

Microchip USB2641I-HZH-02 Controller IC

Supplier's Site
USB Interface ICs - 2648938 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2648938
USB Interface ICs 2648938
Microchip USB2641I-HZH-02 Controller IC

Microchip USB2641I-HZH-02 Controller IC

Supplier's Site
USB Interface ICs - 2648939P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2648939P
USB Interface ICs 2648939P
Microchip USB2641I-HZH-02 Controller IC

Microchip USB2641I-HZH-02 Controller IC

Supplier's Site
Specialized USB2641I-HZH-02
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet
Specialized - USB2641I-HZH-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2641I-HZH-02
Specialized USB2641I-HZH-02
Controller Interface 48-QFN (7x7)

Controller Interface 48-QFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2641I-HZH-02
USB Interface IC USB2641I-HZH-02
USB Interface IC USB 2.0 FMC HubCombo Industrial Temp

USB Interface IC USB 2.0 FMC HubCombo Industrial Temp

Buy Now Datasheet
Interface - Specialized - USB2641I-HZH-02 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2641I-HZH-02
Interface - Specialized USB2641I-HZH-02
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2641I-HZH-02
Integrated Circuits (ICs) - Interface - Specialized USB2641I-HZH-02
IC INTERFACE SPECIALIZED 48QFN

IC INTERFACE SPECIALIZED 48QFN

Supplier's Site
Usb Peripheral Controller W/ Hub, 480Mbps, Qfn; Usb Ic Type Microchip - 70W0985 - Newark, An Avnet Company
Chicago, IL, United States
Usb Peripheral Controller W/ Hub, 480Mbps, Qfn; Usb Ic Type Microchip
70W0985
Usb Peripheral Controller W/ Hub, 480Mbps, Qfn; Usb Ic Type Microchip 70W0985
USB PERIPHERAL CONTROLLER W/ HUB, 480MBPS, QFN; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:2RoHS Compliant: Yes

USB PERIPHERAL CONTROLLER W/ HUB, 480MBPS, QFN; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043517-USB2641I-HZH-02 2648939 USB2641I-HZH-02 USB2641I-HZH-02 USB2641I-HZH-02 USB2641I-HZH-02 USB2641I-HZH-02 70W0985
Product Name Interface - Interface - Specialized - USB2641I-HZH-02 USB Interface ICs Specialized Specialized USB Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Usb Peripheral Controller W/ Hub, 480Mbps, Qfn; Usb Ic Type Microchip
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V 3.3V Other Other; 3V
Package Type 48-QFN (7x7) QFNL; QFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad QFN-48 48-VFQFN Exposed Pad QFN
Technology USB USB
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Controllers - 448-CY7C65631-56LTXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details