Manufacturer: Microchip Technology
Win Source Part Number: 142344-USB2640I-HZH-
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
USB Interface IC USB 2.0 Hub Flash Media CR Combo
IC INTERFACE SPECIALIZED 48QFN
IC INTERFACE SPECIALIZED 48QFN
Controller Interface 48-QFN (7x7)
USB PERIPHERAL CONTROLLER W/ HUB, 480MBPS, QFN; USB IC Type:Flash Media Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:2RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 48QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 142344-USB2640I-HZH-02 | USB2640I-HZH-02 | USB2640I-HZH-02 | USB2640I-HZH-02 | USB2640I-HZH-02 | 70W0983 | USB2640I-HZH-02 |
| Product Name | Interface - Interface - Specialized - USB2640I-HZH-02 | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Usb Peripheral Controller W/ Hub, 480Mbps, Qfn; Usb Ic Type Microchip | Specialized |
| Supply Voltage | Other; 3.3V | 3.3V | Other | Other; 3.3V | Other; 3V | Other; 3.3V | |
| Package Type | 48-QFN (7x7) | QFN-48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | QFN | 48-VFQFN Exposed Pad | |
| Features | RoHS | RoHS | |||||
| Data Rate | 480000 to ? kbps | 480000 kbps |