Microchip Technology, Inc. Interface - Interface - Specialized - USB2602-NU-05 USB2602-NU-05

Description
Manufacturer: Microchip Technology Win Source Part Number: 043514-USB2602-NU-05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043514-USB2602-NU-05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2602-NU-05 - 043514-USB2602-NU-05 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2602-NU-05
043514-USB2602-NU-05
Interface - Interface - Specialized - USB2602-NU-05 043514-USB2602-NU-05
Manufacturer: Microchip Technology Win Source Part Number: 043514-USB2602-NU-05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043514-USB2602-NU-05
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-TQFP (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - USB2602-NU-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2602-NU-05
Integrated Circuits (ICs) - Interface - Specialized USB2602-NU-05
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site
Specialized - USB2602-NU-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2602-NU-05
Specialized USB2602-NU-05
Controller Interface 128-TQFP (14x14)

Controller Interface 128-TQFP (14x14)

Buy Now
Interface - Specialized - USB2602-NU-05 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2602-NU-05
Interface - Specialized USB2602-NU-05
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043514-USB2602-NU-05 USB2602-NU-05 USB2602-NU-05 USB2602-NU-05
Product Name Interface - Interface - Specialized - USB2602-NU-05 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6999UX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040574-74LVC1G53DP,125 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers