Microchip Technology, Inc. Interface - Interface - Specialized - USB2601-NU-05 USB2601-NU-05

Description
Manufacturer: Microchip Technology Win Source Part Number: 043513-USB2601-NU-05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043513-USB2601-NU-05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - USB2601-NU-05 - 043513-USB2601-NU-05 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - USB2601-NU-05
043513-USB2601-NU-05
Interface - Interface - Specialized - USB2601-NU-05 043513-USB2601-NU-05
Manufacturer: Microchip Technology Win Source Part Number: 043513-USB2601-NU-05 Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043513-USB2601-NU-05
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-TQFP (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - USB2601-NU-05 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
USB2601-NU-05
Interface - Specialized USB2601-NU-05
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site Datasheet
Specialized - USB2601-NU-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
USB2601-NU-05
Specialized USB2601-NU-05
Controller Interface 128-TQFP (14x14)

Controller Interface 128-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - USB2601-NU-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
USB2601-NU-05
Integrated Circuits (ICs) - Interface - Specialized USB2601-NU-05
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043513-USB2601-NU-05 USB2601-NU-05 USB2601-NU-05 USB2601-NU-05
Product Name Interface - Interface - Specialized - USB2601-NU-05 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907229P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BNS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.209\", 5.30mm Width)
View Details
18-bit buffer/driver; 3-state - 74ALVCH16825DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers