Manufacturer: Microchip Technology
Win Source Part Number: 1278324-USB2514I-AEZ
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 36-QFN-EP (6x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: USB2514
Manufacturer Pack Quantity: 4,900
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
IC USB 2.0 4PORT HUB CTLR 36-QFN
IC USB 2.0 4PORT HUB CTLR 36-QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1278324-USB2514I-AEZG | 638-1055-ND | USB2514I-AEZG | USB2514I-AEZG | USB2514I-AEZG |
| Product Name | Interface - Interface - Controllers - USB2514I-AEZG | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB |