Manufacturer: Microchip Technology
Win Source Part Number: 036158-USB2514BI-AEZ
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: USB2514Bi-AEZG-TR
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 85mA
Alternative Parts (Cross-Reference): USB2514Bi-AEZG; USB2514BIAEZC;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
IC CONTROLLER USB 36QFN
IC CONTROLLER USB 36QFN
USB Interface IC USB 2.0 High-Speed 4 Port Hub CTRL
USB HUB CONTROLLER, USB 2.0, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:4 Port; Operating RoHS Compliant: Yes
集线器 TQFN-36-EP(6x6) USB ICs ROHS
IC CONTROLLER USB 36QFN
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036158-USB2514BI-AEZG-TR | USB2514BI-AEZG-TR-ND | USB2514BI-AEZG-TR | USB2514BI-AEZG-TR | USB2514BI-AEZG-TR | 55AC4242 | USB2514BI-AEZG-TR | USB2514BI-AEZG-TR | USB2514BI-AEZG-TR |
| Product Name | Interface - Interface - Controllers - USB2514BI-AEZG-TR | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Usb Hub Controller, Usb 2.0, Qfn-36; Usb Ic Type Microchip | Communication Interface Chip/UART/485/232 >> USB ICs | Controllers | Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | 3.3V | Other; 3V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 36-QFN (6x6) | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN-36 | QFN | QFNL | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB | USB | USB; USB | USB; USB |