USB Hub Controller USB Interface 36-SQFN (6x6)
Win Source Part Number: 1261679-USB2514B/M2
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: USB
Function: Hub Controller
Interface: USB
Current - Supply: 70mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB2514
IC HUB CTLR 4PORT USB 2.0 HS 36S
USB Interface IC 4-Port USB 2.0 Hi-Speed Hub Cont
IC HUB CTLR 4PORT USB 2.0 HS 36S
集线器 SQFN-36-EP(6x6) USB ICs ROHS
IC HUB CTLR 4PORT USB 2.0 HS 36S
USB HUB CONTROLLER, 4PORT, 0 TO 85DEGC; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:4 Port RoHS Compliant: Yes
USB Hub Controller USB Interface 36-SQFN (6x6)
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2514B/M2-ND | 352113 | 1261679-USB2514B/M2 | USB2514B/M2 | USB2514B/M2 | USB2514B/M2 | USB2514B/M2 | USB2514B/M2 | 55Y4215 | USB2514B/M2 |
| Product Name | Controllers | USB Interface ICs | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | Interface - Controllers | Usb Hub Controller, 4Port, 0 To 85Degc; Usb Ic Type Microchip | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB | USB; USB | USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | UART | Sensor Interface; CardBus Controller | CardBus Controller | ||||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.3V | Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other; 3V ~ 3.6V | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |