USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 036157-USB2514B-AEZG
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: USB2512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Alternative Parts (Cross-Reference): TUSB2046BIRHB; CY7C65640A-LFC; ISP1521BEGA; CY7C65640A-LFCT;
Introduction Date: February 24, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4,900
IC USB 2.0 4PORT HUB CTLR 36QFN
IC USB 2.0 4PORT HUB CTLR 36QFN
IC USB 2.0 4PORT HUB CTLR 36QFN
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2514B-AEZG-ND | 036157-USB2514B-AEZG | USB2514B-AEZG | USB2514B-AEZG | USB2514B-AEZG | USB2514B-AEZG |
| Product Name | Controllers | Interface - Interface - Controllers - USB2514B-AEZG | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |