Manufacturer: Microchip Technology
Win Source Part Number: 037485-USB2514B-AEZG
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
IC CONTROLLER USB 36QFN
IC CONTROLLER USB 36QFN
USB Interface IC USB 2.0 High Speed 4 Port Hub CNTRL
IC CONTROLLER USB 36QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 037485-USB2514B-AEZG-TR | USB2514B-AEZG-CT-ND | USB2514B-AEZG-TR | USB2514B-AEZG-TR | USB2514B-AEZG-TR | USB2514B-AEZG-TR | USB2514B-AEZG-TR |
| Product Name | Interface - Interface - Controllers - USB2514B-AEZG-TR | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 36-QFN (6x6) | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |