Microchip Technology, Inc. Controllers USB2514B-AEZC

Description
USB Hub Controller USB Interface 36-QFN (6x6)
Request a Quote Datasheet
Description
USB Hub Controller USB Interface 36-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1122-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1122-ND
Controllers 638-1122-ND
USB Hub Controller USB Interface 36-QFN (6x6)

USB Hub Controller USB Interface 36-QFN (6x6)

Buy Now Datasheet
Interface - Interface - Controllers - USB2514B-AEZC - 090323-USB2514B-AEZC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2514B-AEZC
090323-USB2514B-AEZC
Interface - Interface - Controllers - USB2514B-AEZC 090323-USB2514B-AEZC
Manufacturer: Microchip Technology Win Source Part Number: 090323-USB2514B-AEZC Packaging: Reel - TR Protocol: USB Family Name: USB2514B-AEZC Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 85°C Case / Package: 36-QFN (6x6) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 70mA Introduction Date: May 09, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 490

Manufacturer: Microchip Technology
Win Source Part Number: 090323-USB2514B-AEZC
Packaging: Reel - TR
Protocol: USB
Family Name: USB2514B-AEZC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 70mA
Introduction Date: May 09, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 490

Buy Now Datasheet
USB Interface ICs - 7729464P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729464P
USB Interface ICs 7729464P
Microchip USB2514B-AEZC Transceiver IC

Microchip USB2514B-AEZC Transceiver IC

Supplier's Site
USB Interface ICs - 7729464 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729464
USB Interface ICs 7729464
Microchip USB2514B-AEZC Transceiver IC

Microchip USB2514B-AEZC Transceiver IC

Supplier's Site
USB Interface ICs - 8877338 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8877338
USB Interface ICs 8877338
Microchip USB2514B-AEZC Transceiver IC

Microchip USB2514B-AEZC Transceiver IC

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - USB2514B-AEZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2514B-AEZC
Integrated Circuits (ICs) - Interface - Controllers USB2514B-AEZC
IC USB 2.0 4PORT HUB CTLR 36QFN

IC USB 2.0 4PORT HUB CTLR 36QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
USB2514B-AEZC
USB Interface IC USB2514B-AEZC
USB Interface IC USB 2.0 HIGH SPEED 4 PORT HUB CONTRL.

USB Interface IC USB 2.0 HIGH SPEED 4 PORT HUB CONTRL.

Buy Now Datasheet
Controllers - USB2514B-AEZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2514B-AEZC
Controllers USB2514B-AEZC
USB Hub Controller USB Interface 36-QFN (6x6)

USB Hub Controller USB Interface 36-QFN (6x6)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
USB2514B-AEZC
Interface - Controllers USB2514B-AEZC
IC USB 2.0 4PORT HUB CTLR 36QFN

IC USB 2.0 4PORT HUB CTLR 36QFN

Supplier's Site Datasheet
Controllers USB2514B-AEZC
IC USB 2.0 4PORT HUB CTLR 36QFN

IC USB 2.0 4PORT HUB CTLR 36QFN

Supplier's Site Datasheet
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip - 66W2137 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip
66W2137
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip 66W2137
USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 36 RoHS Compliant: Yes

USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 36 RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip - 70W0971 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip
70W0971
Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip 70W0971
USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:4 Port RoHS Compliant: Yes

USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:4 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1122-ND 090323-USB2514B-AEZC 7729464P 7729464 8877338 USB2514B-AEZC USB2514B-AEZC USB2514B-AEZC USB2514B-AEZC USB2514B-AEZC 66W2137 70W0971
Product Name Controllers Interface - Interface - Controllers - USB2514B-AEZC USB Interface ICs USB Interface ICs USB Interface ICs Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Interface - Controllers Controllers Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip
Technology USB USB USB USB USB; USB USB; USB USB; USB USB; USB USB USB
Device Type Line / Bus Controller Transceiver Transceiver; Transceiver Transceiver; Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.3V; Other; 3.3 v 3.3V; Other; 3.3 v 3.6V; Other 3.3V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other; 3V
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Power Switch ICs - 8977264 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type SOIC; Soic
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details