Manufacturer: Microchip Technology
Win Source Part Number: 090364-USB2514-HZH
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CONTROLLER USB 48QFN
USB Hub Controller USB 2.0 USB Interface 48-QFN (7x7)
IC CONTROLLER USB 48QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 090364-USB2514-HZH | USB2514-HZH | USB2514-HZH | USB2514-HZH |
| Product Name | Interface - Interface - Controllers - USB2514-HZH | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 48-QFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |