Manufacturer: Microchip Technology
Win Source Part Number: 735681-USB2514-AEZG
Packaging: Tube
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Family Name: USB2512
Categories: Integrated Circuits
Supplier Device Package: 36-QFN-EP (6x6)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 36-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): TUSB2046BIRHB; ISP1521BEGA; CY7C65630-56LTXIT; CY7C65620-56LTXC;
Introduction Date: June 28, 2002
Country of Origin: China, Malaysia, Republic of Korea, Singapore
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: USB2514
Manufacturer Pack Quantity: 4,900
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
IC USB 2.0 4PORT HUB CTLR 36-QFN
IC USB 2.0 4PORT HUB CTLR 36-QFN
IC USB 2.0 4PORT HUB CTLR 36-QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 735681-USB2514-AEZG | 638-1054-ND | USB2514-AEZG | USB2514-AEZG | USB2514-AEZG | USB2514-AEZG |
| Product Name | Interface - Interface - Controllers - USB2514-AEZG | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |