Manufacturer: Microchip Technology
Win Source Part Number: 036155-USB2513BI-AEZ
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: USB2513Bi-AEZG
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): USB2513Bi-AEZG-TR; USB2513BI-AEZC;
Introduction Date: May 09, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Embedded Design & Development, Consumer Electronics, Portable Devices
Quantity per package: 490
Microchip USB2513BI-AEZG Controller IC
Microchip USB2513BI-AEZG Controller IC
Microchip USB2513BI-AEZG Controller IC
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Interface IC USB2.0 HIGH SPEED 3-Port Hub Controllr
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
IC USB 2.0 3PORT HUB CTLR 36QFN
USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:3 Port RoHS Compliant: Yes
USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 36 RoHS Compliant: Yes
IC USB 2.0 3PORT HUB CTLR 36QFN
IC USB 2.0 3PORT HUB CTLR 36QFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036155-USB2513BI-AEZG | 8246298P | 8246298 | 638-1100-ND | USB2513BI-AEZG | USB2513BI-AEZG | USB2513BI-AEZG | 70W0967 | 12X8837 | USB2513BI-AEZG | USB2513BI-AEZG |
| Product Name | Interface - Interface - Controllers - USB2513BI-AEZG | USB Interface ICs | USB Interface ICs | Controllers | USB Interface IC | Controllers | Interface - Controllers | Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip | Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant Microchip | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.3V; Other; 3.3 v | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V | Other; 3V ~ 3.6V | 3.6V; Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 36-QFN (6x6) | QFNL; Qfn | 36-VFQFN Exposed Pad | QFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN | 36-VFQFN Exposed Pad | |||
| Technology | USB | USB | USB | USB; USB | USB; USB | USB | USB | USB; USB | USB; USB |