USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 852613-USB2513BI-AEZ
Features: Interface
Package: Reel - TR
Family Name: USB2513
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: USB2513BI-AEZG-CT, USB2513BI-AEZG-DKR
IC CONTROLLER USB 36QFN
IC CONTROLLER USB 36QFN
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB HUB CONTROLLER, -40 TO 85DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:3 Port; Operating RoHS Compliant: Yes
IC CONTROLLER USB 36QFN
USB Interface IC USB 2.0 High-Speed 3 Port Hub CTRL
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2513BI-AEZG-TR-ND | 852613-USB2513BI-AEZG-TR | USB2513BI-AEZG-TR | USB2513BI-AEZG-TR | USB2513BI-AEZG-TR | 72AC6902 | USB2513BI-AEZG-TR | USB2513BI-AEZG-TR |
| Product Name | Controllers | Interface - Interface - Controllers - USB2513BI-AEZG-TR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb Hub Controller, -40 To 85Deg C; Usb Ic Type Microchip | Interface - Controllers | USB Interface IC |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |