Microchip USB2513B/M2 Controller IC
Microchip USB2513B/M2 Controller IC
Microchip USB2513B/M2 Controller IC
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Win Source Part Number: 1340660-USB2513B/M2
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: USB
Function: Hub Controller
Interface: USB
Current - Supply: 65mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB2513
IC HUB CTLR 3PORT USB 2.0 HS 36S
IC HUB CTLR 3PORT USB 2.0 HS 36S
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Interface IC 3-Port USB 2.0 Hi-Speed Hub Cont
IC HUB CTLR 3PORT USB 2.0 HS 36S
3-PORT USB 2.0 HI-SPEED HUB CONTROLLER 36 SQFN 6X6X1.0MM TRAY ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2648937P | USB2513B/M2-ND | 1340660-USB2513B/M2 | USB2513B/M2 | USB2513B/M2 | USB2513B/M2 | USB2513B/M2 | USB2513B/M2 | 55Y4211 |
| Product Name | USB Interface ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | 3-Port Usb 2.0 Hi-Speed Hub Controller 36 Sqfn 6X6X1.0Mm Tray Rohs Compliant Microchip |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | QFNL; SQFN | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | SQFN-36 | |||
| Pins | 36 # | 36 # |