USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 938345-USB2513B-I/M2
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Tray
Family Name: USB2513
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Microchip USB2513B-I/M2 Controller IC
Microchip USB2513B-I/M2 Controller IC
IC HUB CTLR 3PORT USB 2.0 HS 36S
IC HUB CTLR 3PORT USB 2.0 HS 36S
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB HUB CONTROLLER, USB 2.0, SQFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:3 Port; RoHS Compliant: Yes
IC HUB CTLR 3PORT USB 2.0 HS 36S
USB Interface IC 3-Port USB 2.0 Hi-Speed Hub Cont
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2513B-I/M2-ND | 938345-USB2513B-I/M2 | 1115583P | 1115583 | USB2513B-I/M2 | USB2513B-I/M2 | USB2513B-I/M2 | 81Y4433 | USB2513B-I/M2 | USB2513B-I/M2 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2513B-I/M2 | USB Interface ICs | USB Interface ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb Hub Controller, Usb 2.0, Sqfn-36; Usb Ic Type Microchip | Interface - Controllers | USB Interface IC |
| Technology | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.3V; Other; 3.3 v | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V | 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |