Manufacturer: Microchip Technology
Win Source Part Number: 1116745-USB2513B-AEZ
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 490
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Interface IC USB2.0 HIGH SPEED 3-Port Hub ControllR
IC USB 2.0 3PORT HUB CTLR 36QFN
IC USB 2.0 3PORT HUB CTLR 36QFN
IC USB 2.0 3PORT HUB CTLR 36QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116745-USB2513B-AEZG | USB2513B-AEZG | USB2513B-AEZG | USB2513B-AEZG | USB2513B-AEZG | USB2513B-AEZG |
| Product Name | Interface - Interface - Controllers - USB2513B-AEZG | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | 36-QFN (6x6) | 36-VFQFN Exposed Pad | QFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | |
| Technology | USB; USB | USB; USB | USB; USB | USB; USB |