Microchip Technology, Inc. Interface - Interface - Controllers - USB2513B-AEZG-TR USB2513B-AEZG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 137192-USB2513B-AEZG -TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 36-QFN (6x6) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 137192-USB2513B-AEZG -TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 36-QFN (6x6) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB2513B-AEZG-TR - 137192-USB2513B-AEZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2513B-AEZG-TR
137192-USB2513B-AEZG-TR
Interface - Interface - Controllers - USB2513B-AEZG-TR 137192-USB2513B-AEZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 137192-USB2513B-AEZG -TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 36-QFN (6x6) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 137192-USB2513B-AEZG-TR
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
USB Interface IC - USB2513B-AEZG-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
USB2513B-AEZG-TR
USB Interface IC USB2513B-AEZG-TR
USB Interface IC USB 2.0 High Speed 3 Port Hub CTRL

USB Interface IC USB 2.0 High Speed 3 Port Hub CTRL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 137192-USB2513B-AEZG-TR USB2513B-AEZG-TR
Product Name Interface - Interface - Controllers - USB2513B-AEZG-TR USB Interface IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996HX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900682P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details