USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 396428-USB2513B-AEZC
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: USB2513B-AEZC
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 65mA
Alternative Parts (Cross-Reference): USB2513B-AEZC-TR;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 490
IC HUB CONTROLLER USB 36QFN
IC HUB CONTROLLER USB 36QFN
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
IC HUB CONTROLLER USB 36QFN
USB Interface IC USB 2.0 3 PORT HUB CONTROLLER
USB HUB CONTROLLER, 480MBPS, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:480Mbps; No. of Ports:3 Port RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2513B-AEZC-ND | 396428-USB2513B-AEZC | USB2513B-AEZC | USB2513B-AEZC | USB2513B-AEZC | USB2513B-AEZC | USB2513B-AEZC | 70W0965 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2513B-AEZC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | USB Interface IC | Usb Hub Controller, 480Mbps, Qfn-36; Usb Ic Type Microchip |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.3V | Other; 3V | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |