Manufacturer: Microchip Technology
Win Source Part Number: 798923-USB2513B-AEZC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Family Name: USB2513B-AEZC-TR
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65mA
Manufacturer Package: 36-QFN (6x6)
Alternative Parts (Cross-Reference): USB2513B-AEZC;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
IC CONTROLLER USB 36QFN
IC CONTROLLER USB 36QFN
USB Interface IC USB 2.0 HIGH SPEED 3 PORT HUB CNTLR
USB HUB CONTROLLER, USB 2.0, QFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:3 Port; Operating RoHS Compliant: Yes
IC CONTROLLER USB 36QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798923-USB2513B-AEZC-TR | USB2513B-AEZC-TR-ND | USB2513B-AEZC-TR | USB2513B-AEZC-TR | USB2513B-AEZC-TR | USB2513B-AEZC-TR | 57AC4317 | USB2513B-AEZC-TR |
| Product Name | Interface - Interface - Controllers - USB2513B-AEZC-TR | Controllers | Controllers | Interface - Controllers | Controllers | USB Interface IC | Usb Hub Controller, Usb 2.0, Qfn-36; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB |