Manufacturer: Microchip Technology
Win Source Part Number: 127741-USB2513-AEZG
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN-EP (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
IC USB 2.0 3PORT HUB CTLR 36-QFN
USB Interface IC USB 2.0 High Speed 3 Port Hub Cntrl
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
IC USB 2.0 3PORT HUB CTLR 36-QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 127741-USB2513-AEZG | 638-1052-ND | USB2513-AEZG | USB2513-AEZG | USB2513-AEZG | USB2513-AEZG |
| Product Name | Interface - Interface - Controllers - USB2513-AEZG | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | 3.3V | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 36-QFN-EP (6x6) | 36-VFQFN Exposed Pad | QFN-36 | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | |
| Technology | USB | USB; USB | USB; USB | USB; USB |