USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Win Source Part Number: 1140945-USB2512BT/M2
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Hub Controller
Interface: USB
Current - Supply: 60mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): USB2512BTM2;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: USB2512BT/M2CT,USB25
Base Product Number: USB2512
IC HUB CTLR 2PORT USB 2.0 HS 36S
IC HUB CTLR 2PORT USB 2.0 HS 36S
USB Interface IC 2-Port USB 2.0 Hi-Speed Hub Cont
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
IC HUB CTLR 2PORT USB 2.0 HS 36S
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2512BT/M2TR-ND | 1140945-USB2512BT/M2 | USB2512BT/M2 | USB2512BT/M2 | USB2512BT/M2 | USB2512BT/M2 | USB2512BT/M2 |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |