IC HUB CTLR 2PORT USB 2.0 HS 36S
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
IC HUB CTLR 2PORT USB 2.0 HS 36S
Manufacturer: Microchip Technology
Win Source Part Number: 844858-USB2512BT-I/M
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB2512
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC HUB CTLR 2PORT USB 2.0 HS 36S
IC HUB CTLR 2PORT USB 2.0 HS 36S
USB Interface IC 2-Port USB 2.0 Hi-Speed Hub Cont
IC HUB CTLR 2PORT USB 2.0 HS 36S
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-USB2512BT-I/M2CT-ND | 844858-USB2512BT-I/M2 | USB2512BT-I/M2 | USB2512BT-I/M2 | USB2512BT-I/M2 | USB2512BT-I/M2 | USB2512BT-I/M2 |
| Product Name | Controllers | Interface - Interface - Controllers - USB2512BT-I/M2 | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other; 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |