Microchip USB2512B/M2 USB Controller
Microchip USB2512B/M2 USB Controller
Microchip USB2512B/M2 USB Controller
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Win Source Part Number: 1261677-USB2512B/M2
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: USB
Function: Hub Controller
Interface: USB
Current - Supply: 60mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB2512
IC HUB CTLR 2PORT USB 2.0 HS 36S
IC HUB CTLR 2PORT USB 2.0 HS 36S
USB HUB CONTROLLER, USB 2.0, SQFN-36; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:2 Port; Operating RoHS Compliant: Yes
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
IC HUB CTLR 2PORT USB 2.0 HS 36S
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1779728 | 1779728P | USB2512B/M2-ND | 1261677-USB2512B/M2 | USB2512B/M2 | USB2512B/M2 | 57AC4315 | USB2512B/M2 | USB2512B/M2 |
| Product Name | USB Interface ICs | USB Interface ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Usb Hub Controller, Usb 2.0, Sqfn-36; Usb Ic Type Microchip | Controllers | Controllers |
| Technology | USB | USB | USB | USB; USB | USB; USB | USB | USB; USB | USB; USB | |
| Device Type | Controller | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | 3.3V; Other; 3.3 v | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |