Microchip USB2512B-I/M2 Controller IC
Microchip USB2512B-I/M2 Controller IC
Microchip USB2512B-I/M2 Controller IC
Win Source Part Number: 976235-USB2512B-I/M2
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: USB
Function: Hub Controller
Interface: USB
Current - Supply: 60mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: USB2512B-I/M2-CRL,Q1
Base Product Number: USB2512
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Interface IC 2-Port USB 2.0 Hi-Speed Hub Cont
IC HUB CTLR 2PORT USB 2.0 HS 36S
USB HUB CONTROLLER, 2PORT, -40 TO 85DEGC; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:2 Port RoHS Compliant: Yes
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
IC HUB CTLR 2PORT USB 2.0 HS 36S
IC HUB CTLR 2PORT USB 2.0 HS 36S
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1683992 | 1115582P | 1115582 | 976235-USB2512B-I/M2 | USB2512B-I/M2-ND | USB2512B-I/M2 | USB2512B-I/M2 | 55Y4206 | USB2512B-I/M2 | USB2512B-I/M2 | USB2512B-I/M2 |
| Product Name | USB Interface ICs | USB Interface ICs | USB Interface ICs | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers | Usb Hub Controller, 2Port, -40 To 85Degc; Usb Ic Type Microchip | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB | USB | USB | USB; USB | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Transceiver; Transceiver | Controller | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | 3.6V; Other; 3 to 3.6 v | 3.6V; Other; 3 to 3.6 v | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.3V | Other; 3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |