Microchip Technology, Inc. Controllers USB2512AI-AEZG

Description
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Request a Quote Datasheet
Description
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1089-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1089-ND
Controllers 638-1089-ND
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

Buy Now Datasheet
Interface - Interface - Controllers - USB2512AI-AEZG - 138575-USB2512AI-AEZG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2512AI-AEZG
138575-USB2512AI-AEZG
Interface - Interface - Controllers - USB2512AI-AEZG 138575-USB2512AI-AEZG
Manufacturer: Microchip Technology Win Source Part Number: 138575-USB2512AI-AEZ G Packaging: Bulk Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 138575-USB2512AI-AEZG
Packaging: Bulk
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2512AI-AEZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2512AI-AEZG
Integrated Circuits (ICs) - Interface - Controllers USB2512AI-AEZG
IC CTRLR USB2.0 2PORT 36QFN

IC CTRLR USB2.0 2PORT 36QFN

Supplier's Site
Controllers - USB2512AI-AEZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2512AI-AEZG
Controllers USB2512AI-AEZG
USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

USB Hub Controller USB 2.0 USB Interface 36-QFN (6x6)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
USB2512AI-AEZG
Interface - Controllers USB2512AI-AEZG
IC CTRLR USB2.0 2PORT 36QFN

IC CTRLR USB2.0 2PORT 36QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1089-ND 138575-USB2512AI-AEZG USB2512AI-AEZG USB2512AI-AEZG USB2512AI-AEZG
Product Name Controllers Interface - Interface - Controllers - USB2512AI-AEZG Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface Transceiver IC - 702-SI32193-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details