The USB2507-ADT is an integrated USB 2.0 compatible 7-port hub controller designed for high performance with seven transaction translators. It supports high-speed (480 Mbits/s), full-speed (12 Mbits/s), and low-speed (1.5 Mbits/s) USB data rates. The device features full power management capabilities, allowing for per-port or ganged power control, and can automatically detect bus-power or self-power sources. This controller is compliant with the complete USB 2.0 specification and includes USB 2.0 transceivers. Configuration options include a single serial I²C EEPROM or SMBus slave port for VID/PID/DID and port configuration, with default settings available for operation without an external EEPROM. The USB2507-ADT operates with a low power core at 1.8 volts and has a 3.3-volt I/O with 5V input tolerance. It comes in an 80-pin TQFP package and is RoHS compliant, making it suitable for various applications requiring USB connectivity.
Manufacturer: Microchip Technology
Win Source Part Number: 038700-USB2507-ADT
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: USB2507
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-TQFP (12x12)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Alternative Parts (Cross-Reference): TUSB2077APT; TUSB2077APTRG4 ; TUSB2077APTR; USB2517-JZX-TR;
Introduction Date: July 22, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 80-TQFP (12x12)
Microchip USB2507-ADT Controller IC
Microchip USB2507-ADT Controller IC
Microchip USB2507-ADT Controller IC
USB HUB, 480MBPS, TQFP-80; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:80Pins; Data Rate:480Mbps; No. of Ports:7 Port; Product Range:- RoHS Compliant: Yes
INTEGRATED USB 2.0 COMPATIBLE 7-
IC HUB 7PORT USB COMPATBL 80TQFP
USB Interface IC USB 2.0 7 Port
IC HUB 7PORT USB COMPATBL 80TQFP
USB Hub Controller USB 2.0 USB Interface 80-TQFP (12x12)
USB Hub Controller USB 2.0 USB Interface 80-TQFP (12x12)
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 038700-USB2507-ADT | 638-1032-ND | 6726903 | 6726903P | 70W0957 | USB2507-ADT | USB2507-ADT | USB2507-ADT | USB2507-ADT | USB2507-ADT |
| Product Name | Interface - Interface - Controllers - USB2507-ADT | Controllers | USB Interface ICs | USB Interface ICs | Usb Hub, 480Mbps, Tqfp-80; Usb Ic Type Microchip | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | QFP; TQFP; 80-TQFP (12x12) | LQFP; 80-LQFP | QFP; Tqfp | TQFP | QFP; 80-LQFP | QFP | TQFP-80 | QFP; 80-LQFP | QFP; LQFP; 80-LQFP | |
| Technology | USB | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB |