Microchip Technology, Inc. Controllers USB2504A-JT

Description
USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)
Request a Quote Datasheet
Description
USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1031-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1031-ND
Controllers 638-1031-ND
USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - USB2504A-JT - 038703-USB2504A-JT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2504A-JT
038703-USB2504A-JT
Interface - Interface - Controllers - USB2504A-JT 038703-USB2504A-JT
Manufacturer: Microchip Technology Win Source Part Number: 038703-USB2504A-JT Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (10x10) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 038703-USB2504A-JT
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (10x10)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
USB Interface ICs - 6726890 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
6726890
USB Interface ICs 6726890
Microchip USB2504A-JT USB Controller

Microchip USB2504A-JT USB Controller

Supplier's Site
USB Interface ICs - 6726890P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
6726890P
USB Interface ICs 6726890P
Microchip USB2504A-JT USB Controller

Microchip USB2504A-JT USB Controller

Supplier's Site
USB Interface ICs - 8895929 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8895929
USB Interface ICs 8895929
Microchip USB2504A-JT USB Controller

Microchip USB2504A-JT USB Controller

Supplier's Site
Usb Hub, 480Mbps, Tqfp-64; Usb Ic Type Microchip - 70W0956 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub, 480Mbps, Tqfp-64; Usb Ic Type Microchip
70W0956
Usb Hub, 480Mbps, Tqfp-64; Usb Ic Type Microchip 70W0956
USB HUB, 480MBPS, TQFP-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:4 Port; Product Range:- RoHS Compliant: Yes

USB HUB, 480MBPS, TQFP-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:4 Port; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Controllers - USB2504A-JT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2504A-JT
Interface - Controllers USB2504A-JT
IC HUB 4PORT USB COMPATBL 64TQFP

IC HUB 4PORT USB COMPATBL 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB2504A-JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2504A-JT
Integrated Circuits (ICs) - Interface - Controllers USB2504A-JT
IC HUB 4PORT USB COMPATBL 64TQFP

IC HUB 4PORT USB COMPATBL 64TQFP

Supplier's Site
Controllers - USB2504A-JT - ODG (Origin Data Global)
Shenzhen, China
Controllers
USB2504A-JT
Controllers USB2504A-JT
IC HUB 4PORT USB COMPATBL 64TQFP

IC HUB 4PORT USB COMPATBL 64TQFP

Supplier's Site Datasheet
Controllers - USB2504A-JT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2504A-JT
Controllers USB2504A-JT
USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)

USB Hub Controller USB 2.0 USB Interface 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB2504A-JT
USB Interface IC USB2504A-JT
USB Interface IC USB 2.0 4 Port

USB Interface IC USB 2.0 4 Port

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1031-ND 038703-USB2504A-JT 6726890 6726890P 70W0956 USB2504A-JT USB2504A-JT USB2504A-JT USB2504A-JT USB2504A-JT
Product Name Controllers Interface - Interface - Controllers - USB2504A-JT USB Interface ICs USB Interface ICs Usb Hub, 480Mbps, Tqfp-64; Usb Ic Type Microchip Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers USB Interface IC
Technology USB USB USB USB USB; USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V Other; 3V 3.6V; Other Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
 - PESD4USB3U-TBSX - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details