Manufacturer: Microchip Technology
Win Source Part Number: 043510-USB2502-HT
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP
Purpose: Hub Controller
Supply Voltage - Operating: 1.62 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 48-TQFP
USB Interface IC Two Port USB 2.0 Hub
USB HUB CONTROLLER, 480MBPS, TQFP-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes
USB Hub Controller USB 2.0 USB Interface 48-TQFP
IC CONTROLLER USB 48TQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043510-USB2502-HT | USB2502-HT-ND | USB2502-HT | 70W0952 | USB2502-HT | USB2502-HT |
| Product Name | Interface - Interface - Controllers - USB2502-HT | Controllers | USB Interface IC | Usb Hub Controller, 480Mbps, Tqfp-48; Usb Ic Type Microchip | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 1.62 V ~ 3.6 V | Other; 1.62V ~ 3.6V | Other; 3V | 3.6V; Other; 1.62V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; TQFP; 48-TQFP | LQFP; 48-LQFP | TQFP-48 | TQFP | QFP; LQFP; 48-LQFP | QFP |
| Technology | USB | USB | USB; USB | USB; USB |