Manufacturer: Microchip Technology
Win Source Part Number: 043509-USB2502-AEZG
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN-EP (6x6)
Purpose: Hub Controller
Supply Voltage - Operating: 1.62 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
USB Hub Controller USB 2.0 USB Interface 36-QFN-EP (6x6)
USB Interface IC USB 2.0 2 Port
IC CTRLR HUB USB2.0 2PORT 36-QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043509-USB2502-AEZG | 638-1029-ND | USB2502-AEZG | USB2502-AEZG | USB2502-AEZG |
| Product Name | Interface - Interface - Controllers - USB2502-AEZG | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 1.62 V ~ 3.6 V | Other; 1.62V ~ 3.6V | 3.6V; Other; 1.62V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 36-QFN-EP (6x6) | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | QFN-36 | |
| Technology | USB | USB; USB | USB; USB |