USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 812635-USB2422T-I/MJ
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: USB2422
IC HUB CTLR USB 2.0 24QFN
IC HUB CTLR USB 2.0 24QFN
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
USB Interface IC Low Pin Count 2-Port USB 2.0 Hi-Speed Hub Controller
Hub Controller USB QFN-24-EP(4x4) USB ICs ROHS
USB HUB CONTROLLER, -40 TO 85DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:24Pins; Data Rate:-; No. of Ports:2 Port; Operating RoHS Compliant: Yes
IC HUB CTLR USB 2.0 24QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2422T-I/MJTR-ND | 812635-USB2422T-I/MJ | USB2422T-I/MJ | USB2422T-I/MJ | USB2422T-I/MJ | USB2422T-I/MJ | USB2422T-I/MJ | 07AH7242 | USB2422T-I/MJ |
| Product Name | Controllers | Interface - Interface - Controllers - USB2422T-I/MJ | Interface - Controllers | Controllers | Controllers | USB Interface IC | Communication Interface Chip/UART/485/232 >> USB ICs | Usb Hub Controller, -40 To 85Deg C; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | UART | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other; 3V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |