Microchip USB2422/MJ Controller IC
Microchip USB2422/MJ Controller IC
Microchip USB2422/MJ Controller IC
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1116742-USB2422/MJ
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (4x4)
Purpose: Hub Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
USB Interface IC Low Pin Count 2-Port USB 2.0 Hi-Speed Hub Controller
USB HUB CONTROLLER, 0 TO 70DEG C; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:24Pins; Data Rate:-; No. of Ports:2 Port; Product Range:- RoHS Compliant: Yes
IC HUB CTLR USB 2.0 24QFN
IC HUB CTLR USB 2.0 24QFN
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
IC HUB CTLR USB 2.0 24QFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1779718 | 1779718P | USB2422/MJ-ND | 1116742-USB2422/MJ | USB2422/MJ | 85W9104 | USB2422/MJ | USB2422/MJ | USB2422/MJ | USB2422/MJ |
| Product Name | USB Interface ICs | USB Interface ICs | Controllers | Interface - Interface - Controllers - USB2422/MJ | USB Interface IC | Usb Hub Controller, 0 To 70Deg C; Usb Ic Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Technology | USB | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | 3.3V; Other; 3.3 v | 3.6V | Other; 3.3V | 3.3V | Other; 3V | Other | Other; 3.3V | Other; 3.3V |