Manufacturer: Microchip Technology
Win Source Part Number: 1116743-USB2422-I/MJ
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: USB2422
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Purpose: Hub Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): USB2422T-I/MJ; USB2422T/MJ; USB2422/MJ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
Microchip USB2422-I/MJ Controller IC
Microchip USB2422-I/MJ Controller IC
Microchip USB2422-I/MJ Controller IC
USB Hub Controller USB 2.0 USB Interface 24-QFN (4x4)
IC HUB CTLR USB 2.0 24QFN
IC HUB CTLR USB 2.0 24QFN
IC HUB CTLR USB 2.0 24QFN
USB HUB CONTROLLER, 2PORT, -40 TO 85DEGC; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:24Pins; Data Rate:-; No. of Ports:2 Port RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1116743-USB2422-I/MJ | USB2422-I/MJ-ND | 8104030P | 8104030 | USB2422-I/MJ | USB2422-I/MJ | USB2422-I/MJ | USB2422-I/MJ | 85W9103 |
| Product Name | Interface - Interface - Controllers - USB2422-I/MJ | Controllers | USB Interface ICs | USB Interface ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Usb Hub Controller, 2Port, -40 To 85Degc; Usb Ic Type Microchip |
| Supply Voltage | Other; 3.3V | 3.6V | 3.6V; Other; 3 to 3.6 v | Other; 3.3V | Other | Other; 3.3V | Other; 3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 24-QFN (4x4) | 24-VFQFN Exposed Pad | QFNL; Sqfn | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | SQFN | ||
| Technology | USB | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB |